EN
  • EN
  • DE

MAX4310ESA+T

Part No MAX4310ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 280MHz
Slew Rate 460 V/μs
Operating Supply Current 6.1mA
Channel Output Current 95mA
Supply Voltage - Operating 4 V to 10.5 V, ±2 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126993-MAX4310ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4310ESA+T CAD Model

Description

Product Overview: MAX4310ESA+T from Maxim Integrated

The MAX4310ESA+T is a high-performance video multiplexer and amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit (IC) is specifically engineered to cater to the demanding requirements of video signal routing and amplification in various applications, such as security systems, multimedia devices, and broadcast equipment.

Key Features

  • High Bandwidth: The MAX4310ESA+T boasts a wide bandwidth of 300MHz, ensuring that high-resolution video signals are transmitted with minimal distortion and excellent clarity.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low quiescent current, making it suitable for battery-powered applications.
  • Triple Video Multiplexer: It features a triple 2:1 video multiplexer, allowing for the selection and routing of multiple video sources through a single output, simplifying design and conserving board space.
  • Integrated Fixed Gain Amplifier: The on-chip fixed gain of 2V/V reduces the need for external components, streamlining the design process and enhancing overall system reliability.

Specifications

  • Package: The MAX4310ESA+T comes in an 8-pin NSOIC package, offering a compact footprint for space-constrained applications.
  • Operating Temperature Range: This device is designed to perform reliably in a wide temperature range from -40°C to +85°C, accommodating various operating environments.
  • Supply Voltage: It operates from a single +5V supply, simplifying power supply design.

Applications

The versatility and high performance of the MAX4310ESA+T make it an ideal choice for a broad range of video applications, including:

  • Video-on-Demand Systems
  • Security and Surveillance Cameras
  • Video Conferencing Equipment
  • Video Switching and Distribution Systems

In conclusion, the MAX4310ESA+T from Maxim Integrated is a feature-rich video multiplexer and amplifier that offers designers a powerful combination of performance, efficiency, and integration, making it a valuable component in any video signal processing application.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess