EN
  • EN
  • DE

MAX4282ESA+T

Part No MAX4282ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703717-MAX4282ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4282ESA+T CAD Model

Description

Maxim Integrated MAX4282ESA+T Low-Power, High-Speed Operational Amplifiers

The MAX4282ESA+T operational amplifiers from Maxim Integrated are a range of high-performance, low-power devices designed to offer both speed and precision for a variety of applications. These op-amps are well-suited for battery-powered devices, portable equipment, and any circuit requiring high-speed signal conditioning without a significant power drain.

Key Features

  • High Speed: With a gain-bandwidth product of 50MHz, these operational amplifiers can handle high-speed signals, making them ideal for video, communications, and data acquisition systems.
  • Low Power Consumption: The MAX4282ESA+T is designed to operate with a low supply current, which is critical for extending battery life in portable applications.
  • Rail-to-Rail Outputs: These op-amps feature rail-to-rail outputs, which allow for a wider dynamic range and are particularly useful when operating with low supply voltages.
  • Single-Supply Operation: They can be powered from a single supply voltage, simplifying design and reducing component count.
  • Stable with Capacitive Loads: The design ensures stability when driving capacitive loads, which is essential for maintaining signal integrity.

Applications

  • Battery-Powered Instruments
  • Portable Medical Devices
  • Data Acquisition Systems
  • Active Filters
  • ADC Buffer Amplifiers

The MAX4282ESA+T comes in a small 8-pin SOIC package, enabling its use in space-constrained applications. Its extended temperature range ensures reliable operation in both commercial and industrial environments. Maxim Integrated's commitment to high-quality components means that these op-amps deliver consistent performance and durability.

With its combination of speed, power efficiency, and versatile performance, the MAX4282ESA+T operational amplifier is an excellent choice for designers looking to optimize their analog circuitry in both new and existing applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess