EN
  • EN
  • DE

MAX4272ESA-TG05

Part No MAX4272ESA-TG05
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311624-MAX4272ESA-TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4272ESA-TG05 CAD Model

Description

The MAX4272ESA-TG05 is a high-performance operational amplifier produced by Maxim Integrated, a company renowned for its innovative analog and mixed-signal products. This precision op-amp is designed to offer a blend of features that make it ideal for a wide range of applications including sensor interfacing, filters, and precision amplification tasks.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which is critical for precision applications where signal integrity is paramount.
  • High Gain Bandwidth: With a high gain bandwidth product, the MAX4272ESA-TG05 is capable of maintaining its performance over a wide range of frequencies, making it suitable for high-speed signal processing.
  • Power Efficiency: The operational amplifier is designed for low power consumption, making it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Stable with Capacitive Loads: The op-amp is engineered to be stable when driving capacitive loads, which is beneficial for applications involving ADCs or DACs.
  • Single-Supply Operation: It can operate from a single supply, simplifying the power supply design and saving board space.

Applications

The MAX4272ESA-TG05 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Portable instrumentation
  • Analog filters
  • Sensor signal conditioning
  • Medical devices

Package and Quality

The device is offered in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Additionally, the MAX4272ESA-TG05 comes with the assurance of Maxim Integrated's commitment to quality, ensuring reliable performance in your electronic designs.

Ordering and Availability

For purchasing and availability information regarding the MAX4272ESA-TG05, interested buyers are encouraged to contact Maxim Integrated's sales department or authorized distributors. With its excellent performance and reliability, the MAX4272ESA-TG05 is a smart choice for those in need of a high-quality operational amplifier.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess