EN
  • EN
  • DE

MTSD256ANC8MS-1WT

Part No MTSD256ANC8MS-1WT
Manufacturer Micron Technology Inc.
Catalog Memory Cards
Description 256GB microSDXC(TF) i400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1457837-MTSD256ANC8MS-1WT
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Type microSD™
Memory Size 256GB
Speed Class 10, UHS Class 3
Operating Temperature -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MTSD256ANC8MS-1WT CAD Model

Description

The MTSD256ANC8MS-1WT by Micron is a premium 256GB microSDXC (TransFlash) flash card, designed for individuals who demand high-performance and reliable storage solutions. Part of Micron's reputable i400 series, this flash card offers substantial space for high-definition videos, high-resolution photos, and a wide variety of apps and games. Its 256GB capacity is ideal for users who frequently engage in media creation or consumption, providing them with the convenience of not having to constantly manage their device's storage space. Built with durability and efficiency in mind, the MTSD256ANC8MS-1WT ensures data safety and offers fast read and write speeds, enhancing the overall experience by minimizing delays in accessing or transferring files. Whether it's for personal use, such as capturing special moments and adventures, or for professional applications that require robust storage capabilities, this microSD card delivers exceptional performance. Its compatibility across various devices further makes it a versatile option for expanding the storage of smartphones, tablets, and other digital equipment.

You May Also Be Interested in

Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD MICROSD 32GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess