EN
  • EN
  • DE

MAX4211EC3C

Part No MAX4211EC3C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703664-MAX4211EC3C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4211EC3C CAD Model

Description

The MAX4211EC3C is a high-performance, precision current-sense amplifier from Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This device is specifically designed to provide accurate current measurement for a wide range of applications, including power management, battery chargers, and overcurrent protection circuits.

Key Features

  • High Accuracy: The MAX4211EC3C boasts a high level of accuracy in current sensing, which is essential for maintaining system reliability and performance in critical applications.
  • Wide Input Common-Mode Range: It operates over a wide common-mode voltage range, accommodating various system voltages and ensuring versatile use across different platforms.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption, making it an excellent choice for battery-powered and energy-efficient systems.
  • Fast Response Time: The device provides a fast response time, which is critical for systems that require immediate reaction to current changes, such as overcurrent protection mechanisms.

Applications

The MAX4211EC3C is suitable for a broad spectrum of applications. It is commonly used in:

  • Power management systems
  • Battery-powered devices
  • Portable consumer electronics
  • Industrial and automotive systems
  • Overcurrent and short-circuit protection circuits

Technical Specifications

With its compact size and robust feature set, the MAX4211EC3C offers the following technical specifications:

  • Supply Voltage Range: Specified for operation from a single power supply over a range of voltages.
  • Operating Temperature Range: Designed to operate over a specified temperature range, suitable for various environments.
  • Package Type: Available in a small, surface-mount package that is ideal for space-constrained applications.

The MAX4211EC3C from Maxim Integrated is an essential component for designers looking to integrate precise current sensing capabilities into their electronic systems. With its high accuracy, wide input common-mode range, and low power consumption, it stands out as a reliable and efficient solution for a multitude of current monitoring needs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess