EN
  • EN
  • DE

MAX4203ESA+T

Part No MAX4203ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±5.5V 8-Pin SOIC N T/R / IC OPAMP BUFFER 530MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 2
SR - Slew Rate 4200 V/μs
-3db Bandwidth 530MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Operating Supply Current 2.2mA
Output Current per Channel 90mA
Dual Supply Voltage (±) ±4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786144-MAX4203ESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4203
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4203ESA+T CAD Model

Description

Product Overview: MAX4203ESA+T from Maxim Integrated

The MAX4203ESA+T is a high-precision, low-noise operational amplifier (op-amp) designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. This particular op-amp is part of Maxim's MAX4203 series and is well-suited for a variety of applications that require precise signal conditioning, such as medical instrumentation, sensor interfaces, and industrial process controls.

Key Features

  • Low Offset Voltage: The MAX4203ESA+T offers an ultra-low input offset voltage, which minimizes error in high-precision applications and ensures accurate signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp can be used in applications that demand a high signal-to-noise ratio, providing clean and reliable signal amplification.
  • High-Speed Operation: The device features a high slew rate and bandwidth, enabling it to handle fast signal changes efficiently, making it ideal for high-speed data acquisition systems.
  • Rail-to-Rail Outputs: The MAX4203ESA+T is capable of rail-to-rail output swings, which maximizes the dynamic range in single-supply applications.
  • Single-Supply Operation: It can operate from a single +2.85V to +5.5V power supply, which simplifies power supply design and is beneficial for battery-powered devices.
  • Power-Saving Features: The device includes a shutdown mode that reduces power consumption when the op-amp is not in use, making it suitable for power-sensitive applications.

Package and Availability

The MAX4203ESA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The "+T" suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for mass production. Maxim Integrated ensures the availability of this op-amp in large quantities to meet the demands of both small-scale projects and large-volume industrial applications.

Applications

  • Medical Instrumentation
  • Sensor Interfaces
  • Data Acquisition Systems
  • Industrial Process Controls
  • Automatic Test Equipment

In summary, the MAX4203ESA+T from Maxim Integrated is a versatile, high-performance operational amplifier that offers designers a balance of precision, speed, and power efficiency, making it an excellent choice for a wide range of analog signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess