EN
  • EN
  • DE

MAX419LEUA+

Part No MAX419LEUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703641-MAX419LEUA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX419LEUA+ CAD Model

Description

Maxim Integrated's MAX419LEUA+ Precision Operational Amplifier

The MAX419LEUA+ is a high-performance, low-power precision operational amplifier designed by Maxim Integrated. This operational amplifier (op-amp) is characterized by its low voltage noise, low offset voltage, and low input bias currents, making it an ideal choice for a wide range of applications that require precise signal conditioning and amplification.

With its single-supply voltage capability ranging from 2.7V to 6.5V, the MAX419LEUA+ offers designers the flexibility to use it in both portable and stationary applications. The device also boasts a low quiescent current, typically 150µA, which is particularly beneficial for battery-powered devices where power efficiency is critical.

The MAX419LEUA+ features a high open-loop gain and a high common-mode rejection ratio (CMRR), ensuring accurate performance even in the presence of common-mode noise. Additionally, its rail-to-rail output swing allows for maximum dynamic range, which is especially useful in low-voltage operations.

With a wide operating temperature range of -40°C to +85°C, the MAX419LEUA+ is suitable for use in harsh environmental conditions. The device is offered in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

Key specifications of the MAX419LEUA+ include:

  • Low Voltage Noise: 8nV/√Hz (at 1kHz)
  • Low Offset Voltage: 125µV (max)
  • Low Input Bias Current: 1pA (max)
  • Single-Supply Operation: 2.7V to 6.5V
  • Quiescent Current: 150µA (typ)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin µMAX

The MAX419LEUA+ is an excellent choice for precision analog applications such as sensor signal conditioning, battery-operated devices, portable instrumentation, and data acquisition systems. Its combination of low power consumption, high precision, and compact form factor make it a versatile and reliable component for any design engineer's toolkit.

For more detailed specifications, application circuits, and performance characteristics, please refer to the official Maxim Integrated MAX419LEUA+ datasheet.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess