EN
  • EN
  • DE

MAX4193CPA

Part No MAX4193CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CMOS Micropower Step-UP Switching Regulator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Win Source Part Number 073570-MAX4193CPA
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 2.4V
Voltage - Output (Max) 18V (Switch)
Current - Output 150mA (Switch)
Frequency - Switching 25kHz
Synchronous Rectifier No
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian MAX4193CPA CAD Model

Description

Maxim Integrated MAX4193CPA Precision Op-Amp

The MAX4193CPA is a high-precision operational amplifier from Maxim Integrated, renowned for its exceptional performance and reliability. This operational amplifier is designed to cater to a wide array of applications requiring high accuracy, low noise, and low power consumption. It's an ideal choice for instrumentation, sensor conditioning, and other analog circuits where precision is key.

Key Features

  • Low Offset Voltage: The MAX4193CPA boasts a low input offset voltage, which minimizes error in high-precision applications, ensuring accurate signal amplification.
  • Low Noise: With its low-noise characteristics, this op-amp is perfect for audio applications and other sensitive electronics where signal integrity is crucial.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power, which is essential for battery-powered devices and energy-saving requirements.
  • Single or Dual Supply Operation: This device can operate from a single supply or dual supplies, offering flexibility in various circuit designs.
  • High Gain Bandwidth Product: It provides a high gain bandwidth product, which ensures a wide frequency range for amplification, suitable for dynamic applications.

Applications

The MAX4193CPA is versatile and can be used in multiple applications, such as:

  • Precision data systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial controls
  • Analog filters
  • Sensor amplifiers

Product Specifications

The specifications of the MAX4193CPA operational amplifier include:

  • Package: 8-Pin PDIP
  • Temperature Range: -40°C to +85°C
  • Supply Voltage Range: ±4.5V to ±5.5V or +9V to +11V

Maxim Integrated's MAX4193CPA is a testament to the company's commitment to providing high-quality, precision analog ICs. Whether for professional, industrial, or hobbyist applications, the MAX4193CPA stands out as a reliable and efficient solution for precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess