EN
  • EN
  • DE

MAX418LEUA+T

Part No MAX418LEUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703634-MAX418LEUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX418LEUA+T CAD Model

Description

Maxim Integrated MAX418LEUA+T Operational Amplifier

The MAX418LEUA+T is a high-performance, low-power operational amplifier from Maxim Integrated, designed to offer precision and stability in a wide range of applications. This operational amplifier comes in a compact µMAX-8 package, making it an excellent choice for space-constrained applications without compromising on functionality.

With a supply voltage range of 2.4V to 11V, this op-amp is versatile and suitable for both single and dual supply operations. It boasts a low quiescent current of just 15µA per amplifier, which is ideal for battery-powered devices and energy-efficient systems. Despite its low power consumption, the MAX418LEUA+T does not sacrifice performance, offering a high open-loop gain and a low input offset voltage, ensuring accurate amplification and signal conditioning.

The MAX418LEUA+T features a low input bias current and a high input impedance, which makes it a good choice for sensor interfaces, precision filters, and other applications where a high input resistance is required. Additionally, the device is capable of driving capacitive loads, which is beneficial for applications involving analog-to-digital converters or driving long cables.

One of the notable characteristics of this operational amplifier is its excellent temperature stability. The MAX418LEUA+T maintains consistent performance over a wide temperature range, making it suitable for industrial and automotive applications where temperature fluctuations are common. Furthermore, the device is designed with a low total harmonic distortion (THD), which is crucial for audio and instrumentation applications where signal fidelity is paramount.

In summary, the Maxim Integrated MAX418LEUA+T operational amplifier is a reliable and efficient solution for designers looking to optimize their circuit designs for power and space without compromising on performance. Its combination of low power consumption, high precision, and stability makes it a versatile component for a myriad of applications, including portable devices, sensor systems, and analog signal processing circuits.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess