EN
  • EN
  • DE

MAX4180ESA+T

Part No MAX4180ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±5.5V/5.5V 8-Pin SOIC N T/R / IC OPAMP CFA 245MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 450 V/μs
-3db Bandwidth 245MHz
Current - Input Bias 1μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786128-MAX4180ESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4180
Introduction Date August 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4180ESA+T CAD Model

Description

Product Overview: MAX4180ESA+T from Maxim Integrated

The MAX4180ESA+T is a high-performance, compact, and versatile operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision op-amp is specifically engineered to offer a blend of features that make it suitable for a wide array of applications, including but not limited to sensor interfaces, data acquisition systems, and industrial control circuits.

Key Features

  • High Gain Bandwidth: The MAX4180ESA+T provides a high gain-bandwidth product, which allows the device to maintain its gain over a wide range of frequencies, making it ideal for high-speed signal processing applications.
  • Low Voltage Noise: Its low voltage noise characteristic ensures precision in signal amplification, reducing the impact of unwanted noise in sensitive applications.
  • Single Supply Operation: This op-amp is capable of operating from a single supply voltage, offering design flexibility and simplifying power supply requirements.
  • Power-Saving Shutdown Mode: It includes a shutdown mode feature that reduces power consumption when the amplifier is not in active use, which is critical for battery-operated devices.
  • Small Package: The MAX4180ESA+T comes in a small 8-pin SOIC package, making it a space-saving solution for designs where PCB real estate is at a premium.

Applications

The versatility of the MAX4180ESA+T makes it suitable for a variety of applications. It is commonly used in:

  • Portable Instrumentation
  • ADC Buffer Amplifiers
  • Active Filters
  • Transimpedance Amplifiers
  • Medical Devices
  • Communication Systems

Reliability and Quality

Maxim Integrated is committed to delivering high-quality products, and the MAX4180ESA+T is no exception. It is built to meet stringent industry standards, ensuring reliable performance in a wide range of environmental conditions. The device's robust design and manufacturing process make it a trustworthy choice for critical applications where failure is not an option.

In conclusion, the MAX4180ESA+T operational amplifier from Maxim Integrated stands out for its high-speed performance, low noise levels, and power efficiency. Its compact form factor and ability to operate on a single supply voltage make it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess