EN
  • EN
  • DE

MAX4174ABEUK+T

Part No MAX4174ABEUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703620-MAX4174ABEUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4174ABEUK+T CAD Model

Description

Product Overview: MAX4174ABEUK+T from Maxim Integrated

The MAX4174ABEUK+T is a high-performance, low-cost, precision current-sense amplifier from Maxim Integrated. It is designed to accurately monitor the current flow in power management systems, making it an ideal choice for applications such as battery charging, power supply control, and load detection. This current-sense amplifier is housed in a compact TSOT-23 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications.

With a wide input common-mode voltage range of 3V to 28V, the MAX4174ABEUK+T is versatile and can be used in a variety of systems operating at different voltage levels. It features a high-side current-sensing configuration, which allows for the measurement of the load current without interfering with the ground path of the load. This configuration is particularly beneficial for systems where ground disturbance can cause issues.

The device boasts a low input offset voltage, which ensures accurate current measurement even at low current levels. This precision is maintained over the entire operating temperature range, making the MAX4174ABEUK+T reliable for industrial and automotive applications that require consistent performance under varying environmental conditions.

The MAX4174ABEUK+T also offers a high bandwidth of 200kHz, which enables it to respond quickly to changes in load current. This feature is critical for systems that require fast current monitoring to provide protection against overcurrent conditions or to maintain stable operation.

Installation and integration of the MAX4174ABEUK+T into existing designs are straightforward, thanks to its industry-standard package and pinout. Additionally, Maxim Integrated provides comprehensive technical support and documentation, including datasheets and application notes, to assist designers in implementing the device in their projects.

In summary, the MAX4174ABEUK+T from Maxim Integrated is a robust, precise, and versatile current-sense amplifier that provides designers with an efficient solution for current monitoring across a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess