EN
  • EN
  • DE

MAX4122EUK+

Part No MAX4122EUK+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829798-MAX4122EUK+
Ultra Librarian 3D Model Ultra Librarian MAX4122EUK+ CAD Model

Description

Maxim Integrated's MAX4122EUK+: High-Speed, Low-Power Operational Amplifier

The MAX4122EUK+ is a compact, high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of speed and power efficiency for a wide range of applications. This op-amp comes in a space-saving SOT23-5 package, making it an ideal choice for portable and space-constrained applications.

With a high unity-gain bandwidth of 10MHz and a slew rate of 10V/μs, the MAX4122EUK+ is capable of handling fast signal changes, making it suitable for video, communications, and instrumentation systems. Despite its high-speed performance, this op-amp maintains low power consumption with a supply current of just 1.4mA, which is beneficial for battery-operated devices.

The device operates from a single +3V to +12V supply or from dual supplies of ±1.5V to ±6V, providing designers with flexibility in various circuit configurations. Its input common-mode range extends to the negative rail, and the output swings rail-to-rail, ensuring maximum dynamic range in single-supply operations.

The MAX4122EUK+ also features a high input impedance, which minimizes the loading effect on the input signal source, preserving signal integrity. Its low input bias current of 1pA is particularly advantageous in precision applications, as it reduces the error introduced by the op-amp itself.

Additional features of the MAX4122EUK+ include a low 5nV/√Hz input voltage noise and a total harmonic distortion plus noise (THD+N) of 0.02%, ensuring clean and accurate signal amplification. The device's capability to drive 500Ω loads makes it versatile for driving both high and low impedance loads.

Applications for the MAX4122EUK+ are diverse, ranging from portable and battery-powered electronics to active filters, audio processing, sensor amplifiers, and data acquisition systems. Its robust performance, combined with Maxim Integrated's reputation for quality, makes the MAX4122EUK+ a reliable and efficient choice for designers seeking a high-speed, low-power operational amplifier.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess