EN
  • EN
  • DE

MAX4091AUK+

Part No MAX4091AUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703560-MAX4091AUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4091AUK+ CAD Model

Description

The MAX4091AUK+ is a high-performance, low-power operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of features that make it suitable for a wide range of applications. This op-amp is particularly well-suited for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The MAX4091AUK+ is optimized for low-voltage operations and conserves power, making it ideal for battery-operated devices.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying design and reducing component count in many circuits.
  • High Output Drive Capability: Despite its low-power nature, the MAX4091AUK+ can drive significant loads, which is beneficial in driving other circuit elements or interfacing with external hardware.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the output to swing very close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and audio amplifiers.
  • Stable with Capacitive Loads: This operational amplifier is designed to remain stable even with capacitive loads, which is essential in applications involving analog filters or integrators.

Applications

The MAX4091AUK+ is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interface Circuits
  • Data Acquisition Systems
  • Audio Amplifiers
  • Active Filters and Integrators

Package and Availability

The MAX4091AUK+ comes in a compact 5-pin SOT23 package, which is well-suited for space-constrained applications. Its small footprint allows for high-density PCB layouts and is compatible with automated assembly processes, ensuring ease of integration into a wide range of products.

As a product of Maxim Integrated, a company known for its high-quality and reliable components, the MAX4091AUK+ is a great choice for designers looking for a robust op-amp with excellent performance characteristics.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2425 $51.8800
38+ $2.6606 $101.1028
59+ $2.5774 $152.0666
81+ $2.4943 $202.0383
104+ $2.4111 $250.7544
139+ $2.1617 $300.4763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess