EN
  • EN
  • DE

MAX4091AUK+T

Part No MAX4091AUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 20nA
Voltage - Input Offset 30μV
Operating Supply Current 130μA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 703561-MAX4091AUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4091
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4091AUK+T CAD Model

Description

Maxim Integrated's MAX4091AUK+T Operational Amplifier

The MAX4091AUK+T is a high-performance, single-supply operational amplifier (op-amp) produced by Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. This precision op-amp is designed for a wide range of applications, from industrial control systems to consumer electronics, due to its versatility and robust features.

Key Features

  • Single-Supply Operation: The MAX4091AUK+T operates from a single supply voltage ranging from +2.4V to +5.5V, making it suitable for battery-powered applications and portable devices.
  • Low Power Consumption: With a quiescent current of just 45μA, this op-amp is optimized for power-sensitive applications, ensuring minimal impact on battery life.
  • High Output Drive: Capable of delivering a high output current, this device can drive heavy loads, making it ideal for driving A/D converters or buffering DAC outputs.
  • Rail-to-Rail Output: The MAX4091AUK+T features rail-to-rail output capability, which provides maximum dynamic range, especially beneficial in low-voltage applications.
  • Stable with Capacitive Loads: The op-amp remains stable with capacitive loads up to 200pF, ensuring reliable performance in a variety of configurations.
  • Small Package: Available in a space-saving SOT23-5 package, the MAX4091AUK+T is perfect for applications where board space is at a premium.

Applications

The MAX4091AUK+T is versatile enough to be used in a broad spectrum of applications. It is particularly well-suited for portable instrumentation, sensor signal conditioning, battery-powered equipment, and data acquisition systems. Its low-voltage operation and power efficiency make it an excellent choice for handheld consumer electronics, medical devices, and other applications where power conservation is crucial.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX4091AUK+T op-amp is built with this commitment in mind, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and consumer applications, offering designers a dependable solution for their amplification needs.

With its combination of low power consumption, high output drive capability, and compact form factor, the MAX4091AUK+T from Maxim Integrated stands out as a superior choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3533 $51.7726
52+ $1.9310 $100.4120
81+ $1.8706 $151.5186
111+ $1.8103 $200.9433
143+ $1.7499 $250.2357
192+ $1.5689 $301.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess