EN
  • EN
  • DE

MAX4074BNEUK

Part No MAX4074BNEUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703541-MAX4074BNEUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4074BNEUK CAD Model

Description

The MAX4074BNEUK from Maxim Integrated is a high-performance, precision operational amplifier designed to offer a balance of low-power consumption and wide bandwidth. This component is part of Maxim's range of analog devices, engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • Low Offset Voltage: The MAX4074BNEUK boasts a low input offset voltage, which ensures accuracy in signal amplification, making it ideal for precision applications.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a range of frequencies without compromising signal integrity, suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX4074BNEUK consumes minimal power, which is crucial for battery-powered devices and energy-sensitive applications.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • High Output Drive Capability: It is capable of driving heavy loads, which is beneficial when the amplifier is used in actuator control circuits or audio applications.

Applications

The MAX4074BNEUK is versatile and can be used in a multitude of applications, including but not limited to:

  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters and amplifiers
  • Audio processing
  • Battery-powered devices
  • Control systems

Technical Specifications

The operational amplifier comes in a compact package and features the following technical specifications:

  • Supply Voltage Range: 2.7V to 6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-23
  • Number of Pins: 5

The MAX4074BNEUK is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power, precision, and versatility make it a go-to choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess