EN
  • EN
  • DE

MAX4073HAUT+T

Part No MAX4073HAUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CUR SENS 1.6MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.6MHz
Current - Input Bias 40μA
Voltage - Input Offset 1mV
Operating Supply Current 500μA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 073565-MAX4073HAUT+T
Ultra Librarian 3D Model Ultra Librarian MAX4073HAUT+T CAD Model

Description

Maxim Integrated MAX4073HAUT+T Current Sense Amplifier

The MAX4073HAUT+T from Maxim Integrated is a high-precision, low-cost, high-side current-sense amplifier designed for a variety of applications that require current monitoring. This compact, efficient device offers a unique combination of features that make it ideal for power management and control systems where space is at a premium and accuracy is crucial.

The MAX4073HAUT+T operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. Its high-side current sensing allows for the monitoring of the load current without disrupting the ground path, which is particularly beneficial in applications where ground disturbance can cause issues, such as in precision measurement or communication systems.

Key Features:

  • High Accuracy: The device boasts an impressive accuracy level, ensuring precise current measurement for effective system monitoring and control.
  • Wide Input Common-Mode Range: The MAX4073HAUT+T can measure current across a wide range of voltages, from -0.1V to 28V, regardless of the supply voltage. This feature allows for flexibility in a variety of applications.
  • Low Quiescent Current: With its low quiescent current, this current sense amplifier does not significantly contribute to the power consumption of the system, making it suitable for power-sensitive applications.
  • Configurable Gain: The device offers a set gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting components.
  • Small SOT23 Package: Housed in a tiny 6-pin SOT23 package, the MAX4073HAUT+T saves valuable board space and is easy to integrate into existing and new designs.

With its robust feature set, the MAX4073HAUT+T is an excellent choice for applications such as battery management, overcurrent protection, and power management in consumer electronics, industrial systems, and portable devices. Its high level of integration, combined with its small footprint, makes it a powerful component for designers looking to enhance system reliability and performance while maintaining a compact design.

Whether you are developing a new project or optimizing an existing one, the MAX4073HAUT+T from Maxim Integrated provides a reliable and accurate solution for your current sensing needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2164 $52.1640
24+ $4.2801 $102.7224
37+ $4.1463 $153.4131
50+ $4.0126 $200.6300
65+ $3.8788 $252.1220
87+ $3.4776 $302.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess