EN
  • EN
  • DE

MAX4063EUD+T

Part No MAX4063EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Microphone 1-CH Mono Class-AB 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of Channels 2
Number of Pins 14
Packaging Tape & Reel
Power Supply Rejection Ratio (PSRR) 95 dB
Radiation Hardening No
RoHS Compliant
Voltage Gain 26.02 dB
Win Source Part Number 1075348-MAX4063EUD+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4063EUD+T CAD Model

Description

Maxim Integrated's MAX4063EUD+T: A Compact, High-Performance Microphone Amplifier

The MAX4063EUD+T from Maxim Integrated is a versatile and high-performance microphone amplifier designed to cater to the needs of mobile phones, tablets, and other portable electronics where space is at a premium and audio quality is paramount. This differential amplifier is specifically tailored to work with differential microphones, providing a robust audio input solution that can handle the challenges of noisy environments and the demand for clear sound capture.

Key Features

  • Low Operating Voltage: The device operates from a 1.8V to 3.6V supply voltage, making it ideal for battery-powered applications where energy efficiency is crucial.
  • High PSRR (Power Supply Rejection Ratio): With an impressive PSRR of 112dB at 217Hz, the MAX4063EUD+T ensures that variations in the power supply have minimal impact on the audio signal, resulting in cleaner recordings.
  • Adjustable Gain: The amplifier's gain is adjustable through external resistors, providing designers with the flexibility to tailor the audio performance to specific application requirements.
  • Integrated Biasing: The device includes an integrated biasing circuit for the microphone, simplifying the design and reducing external component count.
  • Low Distortion: It offers low THD (Total Harmonic Distortion), ensuring that the audio output remains true to the original sound.
  • Compact Package: The MAX4063EUD+T is available in a small 14-pin TSSOP package, which is conducive to space-constrained designs without compromising on functionality.

Applications

The MAX4063EUD+T is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Tablets and Laptops
  • Portable Media Players
  • Bluetooth Headsets
  • Conference Phones
  • Security Systems

With its combination of low power consumption, high fidelity, and compact size, the MAX4063EUD+T is an excellent choice for designers looking to enhance the audio input capabilities of their next-generation portable devices. Maxim Integrated's commitment to quality and performance is evident in this sophisticated and highly functional microphone amplifier.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess