EN
  • EN
  • DE

MAX4063ETE+

Part No MAX4063ETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 2-Channel (Stereo) Class AB 16-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name MAX4063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925319-MAX4063ETE+
Ultra Librarian 3D Model Ultra Librarian MAX4063ETE+ CAD Model

Description

Product Overview: MAX4063ETE+ from Maxim Integrated

The MAX4063ETE+ is a high-performance, low-noise microphone amplifier with integrated bias designed by Maxim Integrated. It is specifically engineered to provide a compact and efficient solution for portable electronic devices that require superior audio quality, such as smartphones, tablets, laptops, and other consumer electronics.

This integrated circuit is built to amplify signals from electret condenser microphones (ECMs) and deliver exceptional sound fidelity with its low-noise preamplifier design. The MAX4063ETE+ operates with a supply voltage range of 2.5V to 5.5V, making it versatile for various applications while maintaining low power consumption, which is crucial for battery-powered devices.

The device features a programmable gain that can be adjusted through external gain-setting resistors, allowing for customization according to the specific needs of the application. Additionally, the MAX4063ETE+ offers excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), which significantly reduce the influence of power supply and common-mode noise on the audio signal.

The MAX4063ETE+ comes in a compact 16-pin TQFN (Thin Quad Flat No leads) package, which is space-saving and ideal for applications where board space is at a premium. Its small footprint does not compromise its performance and makes it an excellent choice for portable devices.

To facilitate ease of integration into various designs, the MAX4063ETE+ is equipped with an internal bias voltage generator. This feature simplifies the design process by eliminating the need for an external bias source for the microphone, which can help reduce overall component count and system complexity.

Maxim Integrated ensures that the MAX4063ETE+ meets high-quality standards, providing reliable and consistent performance for end-user applications. Whether you're designing a high-end audio system or a simple voice recorder, the MAX4063ETE+ offers the precision and reliability needed to elevate the audio experience.

In summary, the MAX4063ETE+ from Maxim Integrated is a versatile, low-noise microphone amplifier that is perfect for designers looking to incorporate high-quality audio amplification into their compact electronic devices.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1984 $50.3808
30+ $3.4448 $103.3440
45+ $3.3372 $150.1740
62+ $3.2295 $200.2290
81+ $3.1219 $252.8739
108+ $2.7989 $302.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess