EN
  • EN
  • DE

MAX4023EEE+T

Part No MAX4023EEE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2:1 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 3
-3db Bandwidth 260MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 122691-MAX4023EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX4023EEE+T CAD Model

Description

The MAX4023EEE+T from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier (op-amp) that is designed to deliver precision and reliability for a wide range of applications. This particular model comes in a compact QSOP-16 package, making it an excellent choice for space-constrained designs.

Key Features

  • Single-Supply Operation: The MAX4023EEE+T operates from a single 2.85V to 5.5V power supply, which is ideal for battery-powered devices and systems that require efficient power management.
  • Low Power Consumption: This op-amp is designed for low-power applications, ensuring minimal power drain on the system, which is crucial for extending battery life in portable devices.
  • High Output Drive: It can deliver a high output current, making it suitable for driving a wide range of loads, including ADCs, DACs, and other high-precision analog components.
  • Wide Bandwidth: With a wide bandwidth, the MAX4023EEE+T provides excellent dynamic response, which is beneficial for high-speed signal processing applications.
  • Rail-to-Rail Outputs: The op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications

  • Battery-Powered Devices
  • Data Acquisition Systems
  • Portable Instrumentation
  • Audio and Video Processing Circuits
  • Sensor Signal Conditioning

The MAX4023EEE+T is engineered to provide excellent performance in a variety of conditions, making it a versatile choice for designers looking to create robust, high-quality electronic products. Its combination of low power consumption, high output current, and wide bandwidth makes it a valuable component in any precision analog circuit.

Whether you are developing portable medical devices, consumer electronics, or industrial instrumentation, the MAX4023EEE+T from Maxim Integrated offers a balance of performance, power efficiency, and size that can meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7380 $61.4760
5+ $25.2206 $126.1030
8+ $24.4329 $195.4632
10+ $23.6452 $236.4520
13+ $22.8563 $297.1319
17+ $20.4920 $348.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess