EN
  • EN
  • DE

MAX4020EEE+

Part No MAX4020EEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad High Speed Amplifier R-R O/P ±5.5V/11V 16-Pin QSOP / IC OPAMP VFB 150MHZ RRO 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786077-MAX4020EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4020
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4020EEE+ CAD Model

Description

Maxim Integrated's MAX4020EEE+: High-Speed, Low-Power, Single-Supply Op-Amp

The MAX4020EEE+ from Maxim Integrated is a cutting-edge operational amplifier designed for applications requiring high-speed performance with minimal power consumption. This op-amp operates from a single +2.85V to +5.5V supply, making it an ideal choice for battery-powered devices and portable applications. Its low-power design does not compromise on speed or accuracy, ensuring reliable and efficient operation across various use cases.

The MAX4020EEE+ boasts a high unity-gain bandwidth of 300MHz and a fast slew rate of 1000V/µs, enabling it to handle rapid signal changes with ease. These features make it well-suited for video, communications, and instrumentation applications where maintaining signal fidelity is crucial. Additionally, the device's low differential gain and phase error contribute to excellent video performance, making it an excellent choice for video processing tasks.

With a low input bias current of 6µA and a low input offset voltage of 1.5mV, the MAX4020EEE+ ensures precision in signal amplification, which is critical for sensitive analog circuits. Furthermore, it has the capability to drive capacitive loads up to 45pF, providing flexibility in interfacing with various types of sensors and actuators.

The MAX4020EEE+ comes in a compact 16-pin QSOP package, making it easy to integrate into space-constrained designs. Its extended temperature range of -40°C to +85°C allows for operation in harsh environments, ensuring consistent performance regardless of external conditions.

Key features of the MAX4020EEE+ include:

  • Single +2.85V to +5.5V supply operation
  • High unity-gain bandwidth: 300MHz
  • Fast slew rate: 1000V/µs
  • Low differential gain and phase error
  • Low input bias current: 6µA
  • Low input offset voltage: 1.5mV
  • Capable of driving 45pF capacitive loads
  • Compact 16-pin QSOP package
  • Temperature range: -40°C to +85°C

In conclusion, the MAX4020EEE+ from Maxim Integrated is a high-performance op-amp that offers a perfect blend of speed, power efficiency, and precision. Whether for industrial, medical, or consumer electronics, this op-amp is engineered to deliver top-notch performance while maintaining low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess