EN
  • EN
  • DE

MAX4017ESA+T

Part No MAX4017ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 200MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 600 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Channel Output Current 120mA
Supply Voltage - Operating 3.15 V to 11 V, ±1.575 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104122-MAX4017ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4017ESA+T CAD Model

Description

Maxim Integrated MAX4017ESA+T: High-Speed, Low-Power, Single-Supply Op Amp

The MAX4017ESA+T from Maxim Integrated is a high-performance operational amplifier designed for a wide range of analog applications. This op-amp combines high-speed operation with low-power consumption, making it an ideal choice for battery-powered devices and portable equipment. The MAX4017ESA+T operates from a single +2.7V to +5.5V supply, providing designers with flexibility in various supply environments.

With a slew rate of 10V/µs and a gain-bandwidth product of 10MHz, the MAX4017ESA+T is capable of handling fast signal transitions and high-frequency signals with ease. This makes it suitable for applications such as video processing, communication systems, and active filters. Its low input bias current and low input offset voltage ensure accurate signal amplification with minimal error, which is critical for precision applications.

The MAX4017ESA+T comes in a space-saving 8-pin SOIC package, which is conducive to compact circuit designs. The device also features a disable function that reduces power consumption when the op-amp is not in use, further extending battery life in portable applications. This shutdown feature is particularly useful in power-sensitive designs where conservation of energy is paramount.

Maxim Integrated has engineered the MAX4017ESA+T with robustness in mind. It includes short-circuit protection and an output that remains stable with capacitive loads as large as 500pF. This ensures reliable performance even in tough conditions or with unpredictable load characteristics.

In summary, the Maxim Integrated MAX4017ESA+T is a versatile, high-speed op-amp that offers excellent performance for a variety of applications. Its low-power operation, single-supply voltage capability, and compact packaging make it an attractive solution for designers looking to optimize their analog circuits for speed and efficiency.

Key Features:

  • Single-Supply Operation: +2.7V to +5.5V
  • High Slew Rate: 10V/µs
  • Gain-Bandwidth Product: 10MHz
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Power-Saving Disable Function
  • Stable with Capacitive Loads up to 500pF
  • Short-Circuit Protection
  • Space-Saving 8-Pin SOIC Package

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess