EN
  • EN
  • DE

MAX4003EUA-T

Part No MAX4003EUA-T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC CTLR RF DETECTOR UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 5.9mA
Case / Package 8-uMAX
Win Source Part Number 136968-MAX4003EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX4003EUA-T CAD Model

Description

Maxim Integrated MAX4003EUA-T Low-Power, Low-Cost, SOT23, RF Power Detectors

The Maxim Integrated MAX4003EUA-T is a highly sophisticated RF power detector designed to meet the demands of various wireless and communication applications. This compact and efficient component is housed in a small SOT23 package, making it an ideal choice for space-constrained designs. It is specifically tailored for power detection in the 800MHz to 2.5GHz frequency range, which covers most cellular, PCS, GSM, and WLAN applications.

The MAX4003EUA-T operates with a supply voltage range of 2.7V to 5.5V, which allows for flexibility in different system designs. This device is capable of detecting power levels from -34dBm to +8dBm, providing a wide dynamic range suitable for various signal conditions. The power detection is achieved through a linear-in-dB response, which ensures precise and consistent measurement of the RF signal's power.

One of the key features of the MAX4003EUA-T is its low power consumption. With a quiescent current of just 1.4mA, this power detector is optimized for use in battery-powered devices where power efficiency is critical. Additionally, the device includes an integrated shutdown feature that reduces the supply current to less than 1µA, further conserving energy when the detector is not in use.

The MAX4003EUA-T also boasts a fast response time, which is essential for real-time monitoring and control of RF power. This makes it an excellent choice for applications such as power amplifier control, transmitter power monitoring, and antenna alignment systems.

Installation and integration of the MAX4003EUA-T into a system are straightforward, thanks to its simple three-pin SOT23 configuration. This allows designers to minimize PCB space usage without compromising performance. Furthermore, the device's robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C.

In summary, the Maxim Integrated MAX4003EUA-T is a versatile and reliable RF power detector that combines low power consumption, a broad detection range, and fast response time in a miniature SOT23 package. It's an excellent choice for designers looking to incorporate precise power detection capabilities into their wireless communication devices.

You May Also Be Interested in

Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2463 $51.6649
48+ $2.1014 $100.8672
74+ $2.0290 $150.1460
107+ $1.8840 $201.5880
138+ $1.8116 $250.0008
173+ $1.7391 $300.8643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,060 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess