The MAX4002EUA-T from Maxim Integrated is a highly precise, low-power, small-signal operational amplifier (op-amp) that is well-suited for a wide array of applications. This particular model is part of a series that is recognized for its efficiency and reliability in processing analog signals. Its compact design and power-saving features make it an ideal choice for portable and battery-operated devices.
Key Features
- Low Power Consumption: The MAX4002EUA-T is designed to operate with minimal power usage, which extends the battery life of portable devices.
- High Precision: This op-amp offers excellent precision, which is critical for applications requiring accurate signal amplification and processing.
- Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and saving space on the PCB.
- Compact Package: The device comes in a space-saving 8-pin µMAX package, making it suitable for compact electronic assemblies.
- Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability across various environmental conditions.
Applications
The MAX4002EUA-T is versatile and can be used in several applications, including:
- Portable Instrumentation
- Battery-Powered Devices
- Data Acquisition Systems
- Sensor Interfaces
- Medical Equipment
- Audio Equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
µMAX-8 |
The MAX4002EUA-T op-amp by Maxim Integrated offers a combination of low power consumption, high precision, and compact form factor, making it a smart choice for designers looking to enhance the performance of their electronic devices while maintaining efficiency and space economy.