EN
  • EN
  • DE

MAX393EUE

Part No MAX393EUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 3V ~ 15V
Supply Voltage , Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MAX393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213393-MAX393EUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX393EUE CAD Model

Description

The MAX393EUE is a high-performance, quad single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to provide precision signal switching with minimal distortion. This device is ideal for a variety of applications, including data acquisition systems, communication systems, and medical equipment, where accurate and reliable switching of analog signals is critical.

Key Features

  • Low On-Resistance: The MAX393EUE features low on-resistance (RON), typically 100Ω, which remains flat over the specified signal range. This ensures low distortion and high linearity when passing analog signals.
  • Single Supply Operation: It can operate from a single +5V supply or dual supplies of up to ±15V, making it versatile for different circuit configurations.
  • Low Power Consumption: The device is designed for low power consumption, drawing only 5μA of quiescent current, which is ideal for power-sensitive applications.
  • Fast Switching Times: The MAX393EUE offers fast switching times (tON < 175ns and tOFF < 145ns), which is essential for applications requiring high-speed operation.
  • TTL/CMOS-Compatible Control Inputs: The switch control inputs are compatible with TTL and CMOS logic levels, providing easy interfacing with digital controllers.
  • Break-Before-Make Switching: This feature ensures that no momentary short-circuit occurs between the switch channels during the transition, enhancing the reliability of the device.

Applications

  • Sample-and-Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Video Signal Switching
  • Communication Systems
  • Medical Equipment

The MAX393EUE comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. Its robust design ensures performance across a wide temperature range, from -40°C to +85°C, making it reliable in harsh environments. Whether you're designing a precision instrument or an audio interface, the MAX393EUE from Maxim Integrated offers the accuracy and reliability you need in an analog switch.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess