EN
  • EN
  • DE

MAX3882EGX

Part No MAX3882EGX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703439-MAX3882EGX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3882EGX CAD Model

Description

Introducing the MAX3882EGX from Maxim Integrated

The MAX3882EGX is a cutting-edge, high-performance clock-data recovery (CDR) IC designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This advanced component is engineered to provide precise timing control and data integrity in high-speed communication systems.

At the heart of the MAX3882EGX lies its ability to recover clock signals and retime data from a serial bit stream without the need for an external reference clock. This feature makes it an ideal solution for applications such as SONET/SDH/ATM systems, Gigabit Ethernet, Fiber Channel, and other high-speed data transmission protocols where signal integrity is paramount.

Key Features of the MAX3882EGX:

  • High-Speed Operation: The device supports data rates up to 12.5Gbps, making it suitable for the latest generation of high-speed networks.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3882EGX operates with a minimal power draw, helping to reduce the overall power consumption of the system it is integrated into.
  • Integrated Loop Filter: The inclusion of an on-chip loop filter reduces the number of external components required, thus simplifying design and saving board space.
  • Loss of Signal Detection: The device features a built-in loss of signal (LOS) detection circuit that alerts the system to a drop in signal quality or a break in the transmission.
  • Jitter Tolerance: The MAX3882EGX exhibits excellent jitter tolerance, ensuring reliable performance even in environments with high levels of signal noise.
  • Small Form Factor: Packaged in a compact 36-pin QFN, the MAX3882EGX is designed for space-constrained applications.

With its robust feature set and Maxim Integrated's commitment to quality, the MAX3882EGX is a prime choice for system designers looking to enhance the performance and reliability of their high-speed data and telecommunication infrastructure. Its ability to maintain signal integrity across a variety of conditions and data rates ensures that it can meet the rigorous demands of modern networking hardware.

Whether you're developing enterprise-level networking equipment, data center infrastructure, or high-speed digital interfaces, the MAX3882EGX provides the performance and reliability needed to maintain a competitive edge in the fast-paced world of digital communications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess