EN
  • EN
  • DE

MAX3880ECB

Part No MAX3880ECB
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description DESERIALIZER WITH CLOCK RECOVERY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Deserializer
Data Rate 2.488Gbps
Input Type Serial
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 703437-MAX3880ECB
Ultra Librarian 3D Model Ultra Librarian MAX3880ECB CAD Model

Description

The MAX3880ECB is a cutting-edge clock distribution integrated circuit (IC) designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This device is specifically tailored to meet the demands of applications requiring high-speed, low-skew clock distribution, making it an ideal choice for data centers, telecommunication infrastructure, and advanced computing systems.

Key Features

  • High-Speed Performance: The MAX3880ECB is capable of handling clock speeds that are essential for modern high-speed digital systems, ensuring minimal signal degradation across the distribution network.
  • Low Skew: It provides extremely low skew outputs, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Differential Inputs/Outputs: This device supports differential LVPECL inputs and outputs, offering robust noise immunity and compatibility with high-performance systems.
  • Flexibility: The IC includes configurable features that allow designers to tailor the clock distribution to specific application requirements.
  • Integrated Termination: On-chip termination resistors simplify PCB design and reduce external component count, leading to a more compact and reliable end product.

Applications

The MAX3880ECB is well-suited for a variety of applications where precise clock distribution is paramount. These include:

  • Networking and telecommunications equipment
  • Servers and data centers
  • High-speed computing and storage platforms
  • Test and measurement systems

Technical Specifications

At the heart of the MAX3880ECB are its impressive technical specifications:

  • Supply Voltage: 2.375V to 2.625V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 64-pin TQFP (Thin Quad Flat Pack)

In conclusion, the MAX3880ECB from Maxim Integrated stands out as a premier solution for high-speed clock distribution, offering performance, precision, and reliability for systems where timing is critical. Its advanced features and robust design ensure that it can meet the stringent requirements of today's digital environments.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4162 $82.2486
6+ $22.4959 $134.9754
8+ $21.7925 $174.3400
11+ $21.0903 $231.9933
15+ $20.3869 $305.8035
19+ $18.2779 $347.2801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess