EN
  • EN
  • DE

MAX3869EMAC+

Part No MAX3869EMAC+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703433-MAX3869EMAC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3869EMAC+ CAD Model

Description

Maxim Integrated MAX3869EMAC+ Overview

The Maxim Integrated MAX3869EMAC+ is a high-performance, low-power transimpedance amplifier (TIA) designed for optical receiver applications. It is a key component in the conversion of optical signals to electrical signals in fiber optic communication systems, including those used in telecommunications, data centers, and high-speed networking equipment.

Key Features

  • High Bandwidth: The device offers a wide bandwidth, which is essential for handling the high data rates typical in modern optical networks.
  • Adjustable Gain: The MAX3869EMAC+ provides an adjustable gain setting, allowing it to accommodate different optical input power levels and ensuring flexibility across various applications.
  • Single +5V Supply: This TIA operates from a single +5V power supply, simplifying the power management in optical systems.
  • Automatic Gain Control (AGC): With AGC, the MAX3869EMAC+ can maintain a consistent output amplitude, which is crucial for maintaining signal integrity over varying input power levels.
  • Low Power Consumption: The device is engineered for energy efficiency, which is particularly important in high-density optical systems where power management is critical.
  • Shutdown Feature: It includes a shutdown feature that reduces power consumption when the amplifier is not in use, further enhancing its energy-saving capabilities.
  • Differential Outputs: The MAX3869EMAC+ features differential outputs, which are beneficial for reducing common-mode noise and improving signal quality.

Applications

  • Datacom and Telecom Optical Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber-to-the-Home (FTTH)
  • High-Speed Analog Front-Ends

The MAX3869EMAC+ is packaged in a compact, surface-mount, 10-pin MAX package, allowing for high-density mounting and saving valuable board space. Its robust design and advanced features make it an ideal choice for engineers seeking a reliable TIA solution for their high-speed optical communication systems.

With its combination of performance, flexibility, and efficiency, the Maxim Integrated MAX3869EMAC+ transimpedance amplifier stands out as a top-tier component for anyone looking to enhance the capabilities of their optical receiver designs.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6768 $62.4448
25+ $4.6581 $116.4525
39+ $4.5126 $175.9914
53+ $4.3671 $231.4563
69+ $4.2215 $291.2835
92+ $3.7849 $348.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess