Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-FSOP (0.154", 3.90mm Width)
Manufacturer Package 48-BQSOP
Win Source Part Number 791813-PI5C16210BE
Popularity Medium
Supply and Demand Status Limited
Family Name PI5C16210
Introduction Date November 04, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI5C16210BE CAD Model

Description

Diodes Incorporated PI5C16210BE Product Overview

The PI5C16210BE is a high-performance, 24-pin bus switch from Diodes Incorporated, designed for the precise management of data flow in advanced digital systems. This component is part of the PI5C series, known for their low on-resistance and low propagation delay, making them ideal for applications requiring high-speed switching and minimal signal distortion.

Engineered with state-of-the-art technology, the PI5C16210BE offers a 16-bit bus switch functionality with a 5-ohm bidirectional switch. This enables seamless data transfer between two ports without the interference of signal degradation or loss of integrity. The switch is controlled by an active-low enable input, which ensures that the device can be easily integrated into various digital control systems.

The versatility of the PI5C16210BE is one of its key strengths. It is perfect for use in a wide array of applications, including switching in signal gating, data isolation, and exchange in computing and telecommunication systems. Additionally, it is suitable for hot-swapping and docking stations where the integrity of the data signal is critical.

The PI5C16210BE operates over a broad voltage range from 4.5V to 5.5V, which allows it to be used in both standard and low-power environments. Its low-power consumption does not compromise its performance, which is essential for power-sensitive designs. Moreover, the device offers an industrial operating temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

For ease of integration into existing designs, the PI5C16210BE is available in a standard SOIC (Small Outline Integrated Circuit) package, which is widely accepted in the industry. Its lead-free and RoHS-compliant construction demonstrates Diodes Incorporated's commitment to environmental sustainability without sacrificing quality or performance.

In summary, the PI5C16210BE from Diodes Incorporated is a robust and efficient solution for high-speed data switching requirements. Its low on-resistance, minimal propagation delay, and wide operating temperature range make it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

ON Semiconductor
Decoder/Demultiplexer Single 3-to-8 Automotive 16-Pin PDIP Tube / IC DECODER/DEMUX 1-8 HS 16DIP
Need more? Email Us
ECAD model for MC74AC138NG
Renesas Electronics America
IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Need more? Email Us
ECAD model for ISL54224IRUZ-T7A
Intersil
Analog Multiplexer Single 16: 1 28-Pin CDIP
Need more? Email Us
ECAD model for JM38510/19001BXA
Maxim Integrated
Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Need more? Email Us
ECAD model for DG413FDY+T
ON Semiconductor
Decoder/Demultiplexer Dual 2-to-4 Automotive 16-Pin SO EIAJ T/R / IC DCODER/DMUX DUAL 1:4 16SOEIAJ
Need more? Email Us
ECAD model for MC74ACT139MELG
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
ON Semiconductor
Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Lowest to $0.2998
ECAD model for MC74LCX138MEL
ON Semiconductor
Quad 2-Channel Multiplexer with 3-State Outputs | IC MUX QUAD 2CHAN 3ST 16-SOIC
Need more? Email Us
ECAD model for MC74LVX257D
Diodes Incorporated
IC 10BIT BUS SWITCH 24TSSOP / Bus Switch 2-Element CMOS 10-IN 24-Pin TSSOP Tube
Lowest to $0.1888
ECAD model for PI5C3384LE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention