EN
  • EN
  • DE

MAX3802UTK+D

Part No MAX3802UTK+D
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/0 Driver 68-TQFN-EP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 3.2Gbps
Operating Supply Voltage 3.14 V ~ 3.46 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 68-TQFN Exposed Pad
Manufacturer Device Package 68-TQFN-EP (10x10)
Win Source Part Number 144299-MAX3802UTK+D
Ultra Librarian 3D Model Ultra Librarian MAX3802UTK+D CAD Model

Description

Maxim Integrated MAX3802UTK+D: High-Performance, Programmable Equalizer

The MAX3802UTK+D from Maxim Integrated is a state-of-the-art programmable equalizer designed to optimize the performance of high-speed communication channels. This advanced integrated circuit is tailored for use in managing signal integrity in data centers, telecommunication systems, and high-performance computing environments. Its primary function is to compensate for the loss of signal quality over long cables and printed circuit board (PCB) traces, ensuring the integrity and reliability of data transmission.

Key Features

  • High-Speed Performance: The MAX3802UTK+D is engineered to handle data rates up to 12.5Gbps, making it suitable for the latest high-speed interfaces and protocols.
  • Programmable Equalization: Users can program the level of equalization to match specific channel conditions, providing flexibility and fine control over signal restoration.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, reducing thermal footprint and saving energy.
  • Compact Form Factor: The device comes in a small 5mm x 5mm, 32-pin thin QFN package, allowing for integration into space-constrained applications without sacrificing performance.
  • Integrated Diagnostics: On-chip diagnostics and monitoring capabilities enable real-time system performance checks and troubleshooting, enhancing system reliability.

Applications

  • Data center interconnects
  • Telecommunication infrastructure
  • High-speed backplanes and cable extenders
  • Networking equipment such as routers, switches, and servers
  • Storage area networks (SAN)

Maxim Integrated's MAX3802UTK+D offers a robust solution for maintaining signal quality in high-speed digital communications. Its programmability and high-performance characteristics make it an ideal choice for designers looking to overcome the challenges of signal degradation in complex electronic systems. Whether it's for upgrading existing infrastructure or designing new systems, the MAX3802UTK+D provides a reliable and efficient way to ensure that data integrity is preserved across your communication channels.

With Maxim Integrated's commitment to quality and reliability, the MAX3802UTK+D is a product that engineers can trust for their most demanding applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3179 $57.9537
7+ $15.8506 $110.9542
10+ $15.3552 $153.5520
14+ $14.8599 $208.0386
18+ $14.3646 $258.5628
24+ $12.8786 $309.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess