EN
  • EN
  • DE

MAX3787ABL-T

Part No MAX3787ABL-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC PASSIVE EQUALIZER 4-UCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Case / Package 9-UCSP
Mounting Surface Mount
Win Source Part Number 073557-MAX3787ABL-T
Ultra Librarian 3D Model Ultra Librarian MAX3787ABL-T CAD Model

Description

Maxim Integrated MAX3787ABL-T Product Overview

The MAX3787ABL-T is a high-performance, low-power, dual limiting amplifier designed by Maxim Integrated. This advanced component is specifically engineered to amplify low-level signals while limiting the output swing to a specified level, making it an ideal choice for applications such as fiber optic receivers, high-speed data communication, and networking systems where precise signal control is essential.

With its wide bandwidth and fast response time, the MAX3787ABL-T ensures excellent signal integrity, which is crucial for maintaining high data rates and minimizing error rates in digital communication systems. Its dual-channel configuration allows for flexibility in system design, providing designers with the ability to manage multiple signal paths efficiently.

Key Features

  • High Bandwidth: The device offers a wide bandwidth that supports high data rate applications, ensuring that it can handle the demands of modern communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3787ABL-T consumes minimal power, which is beneficial for reducing system power budgets and improving overall energy efficiency.
  • Dual Limiting Amplifiers: The two integrated limiting amplifiers provide the ability to process multiple signals concurrently, which is advantageous for complex or redundant systems.
  • Programmable Output Swing: Users can set the output voltage swing to meet specific system requirements, allowing for greater control over signal parameters.
  • Loss of Signal Detection: The device includes a loss of signal (LOS) detection feature that provides a flag when the input signal falls below a certain threshold, aiding in system diagnostics and reliability.

The MAX3787ABL-T is available in a compact, surface-mount package, which allows for space-saving integration into printed circuit board (PCB) designs. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. With its combination of speed, precision, and low power consumption, the MAX3787ABL-T from Maxim Integrated is a superb choice for designers who require a robust limiting amplifier solution for their high-speed communication and data processing applications.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7129 $59.9515
85+ $1.4056 $119.4760
130+ $1.3617 $177.0210
180+ $1.3179 $237.2220
230+ $1.2740 $293.0200
305+ $1.1423 $348.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess