EN
  • EN
  • DE

MAX9201EUE

Part No MAX9201EUE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Low-Cost, 7ns, Low-Power Voltage Comparators | IC COMPARATOR LP 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 10.5V, ±2.375V ~ 5.75V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 5μA at 5V
Current - Quiescent (Maximum) 7mA, 5mA, 3mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Mounting Style SMD
Supplier Device Package 16-TSSOP
Family Part Number MAX9201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215338-MAX9201EUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9201EUE CAD Model

Description

The MAX9201EUE from Maxim Integrated is a cutting-edge, high-speed, low-power, quad low-voltage differential signaling (LVDS) line receiver designed for applications requiring high data rates and minimal power consumption. This device is a perfect solution for interfacing with high-speed data systems such as gigabit Ethernet, backplane data transfer, and high-speed video signaling.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 500Mbps, the MAX9201EUE is optimized for high-speed data transmission, ensuring minimal signal delay and high integrity.
  • Low-Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it ideal for power-sensitive applications.
  • Quad Channel Configuration: Features four LVDS receivers in one compact package, providing a space-saving solution for multi-channel data reception.
  • Fail-Safe Circuitry: Includes built-in fail-safe circuitry that ensures a logic-high output when inputs are shorted or open, enhancing system reliability.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Low Voltage Operation: Supports a supply voltage range from 3.0V to 3.6V, accommodating various system voltages.

Applications

The MAX9201EUE is versatile and can be used in a variety of applications, including:

  • High-speed digital data transmission
  • Backplane interconnects
  • Cable receivers
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Package and Availability

The device is available in a 16-pin TSSOP package, providing a compact footprint for densely populated circuit boards. Maxim Integrated ensures that the MAX9201EUE meets the highest quality standards, with availability subject to manufacturing lead times and distribution stock levels.

Conclusion

Overall, the MAX9201EUE from Maxim Integrated is an exceptional choice for designers looking for a reliable, high-speed LVDS line receiver. With its combination of high data rate capability, low-power operation, and robust fail-safe features, it stands out as a top-performing component in its class.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess