EN
  • EN
  • DE

MAX3784AUE

Part No MAX3784AUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703399-MAX3784AUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3784AUE CAD Model

Description

Maxim Integrated MAX3784AUE Overview

The MAX3784AUE from Maxim Integrated is a high-performance, low-power, compact transimpedance amplifier (TIA) designed for optical networking applications. It is specifically tailored for use in 10Gbps systems such as those conforming to the 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication standards. This product is well-suited for small form-factor pluggable (SFP) modules, XFP modules, and other hot-pluggable optical transceivers.

Featuring a wide bandwidth and a high transimpedance gain, the MAX3784AUE is capable of converting the current output of a photodiode to a voltage with high precision and linearity, making it an essential component for maintaining signal integrity in high-speed optical networks. The device operates over a single 3.3V supply, which helps to simplify power supply design and reduces power consumption.

The MAX3784AUE comes in a compact 16-pin TSSOP package, which allows for easy integration into space-constrained applications without sacrificing performance. Its small footprint is particularly advantageous for densely packed circuit boards where space is at a premium.

Key Features of the MAX3784AUE:

  • High transimpedance gain
  • Wide bandwidth suitable for 10Gbps operation
  • Single 3.3V power supply operation
  • Low power consumption
  • Compact 16-pin TSSOP packaging
  • Automatic gain control (AGC) to handle wide dynamic range of input signals

Applications for the MAX3784AUE include:

  • 10 Gigabit Ethernet transceivers
  • 10G Fibre Channel transceivers
  • SONET/SDH systems with data rates up to 10Gbps
  • Optical network modules and subsystems

Maxim Integrated's commitment to quality and reliability is evident in the MAX3784AUE, which is built to meet the stringent requirements of high-speed optical communication systems. With its high performance and integration-friendly design, the MAX3784AUE is a top choice for designers looking to enhance the speed and efficiency of their optical networking solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess