Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Input Differential
Output Differential
Data Rate (Max) 1.0625Gbps
Number of Channels 2
Delay Time 5ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 146mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630664-MAX3772CEE
Ultra Librarian 3D Model Ultra Librarian MAX3772CEE CAD Model

Description

Maxim Integrated's MAX3772CEE: High-Performance Clock Recovery and Data Retiming IC

The MAX3772CEE from Maxim Integrated is a cutting-edge integrated circuit designed for clock recovery and data retiming applications. This highly versatile chip is a perfect solution for systems that require precise timing and high-speed data processing, such as optical networks, backplane interconnects, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The MAX3772CEE is capable of operating at data rates up to 2.7Gbps, making it suitable for a wide range of high-speed communication protocols.
  • Low-Jitter Design: This IC provides excellent jitter performance, which is critical for maintaining signal integrity in high-speed data communications.
  • Adjustable Loop Bandwidth: Users can optimize the phase-locked loop (PLL) characteristics for their specific application by adjusting the loop bandwidth.
  • Loss of Signal Detection: The device includes a loss of signal (LOS) detection feature that alerts the system to a drop in signal quality or a break in the data stream.
  • Single 3.3V Power Supply: The MAX3772CEE operates on a single 3.3V power supply, simplifying power management in system design.
  • Compact Package: Offered in a compact 16-pin QSOP package, it is ideal for space-constrained applications.

Applications

The MAX3772CEE is engineered to meet the demands of a variety of high-speed data communication applications, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • High-speed data acquisition

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX3772CEE is built to the highest standards and is backed by comprehensive technical support. Engineers can rely on Maxim's expertise to integrate this IC into their designs effectively and with confidence.

With its robust feature set and high-speed capabilities, the MAX3772CEE is an exemplary choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY W-QFN6040-40 / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $4.0373
ECAD model for PI3DPX1205A1ZLBEX
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
NXP / Nexperia
IC REDRIVER I2C 2CH 8TSSOP / Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Need more? Email Us
ECAD model for PCA9509ADP,118
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.8120
ECAD model for FIN1108MTDX
NXP / Nexperia
DUALPORT 5GBPS USB3.1 GEN1 REDRI / Channel
Lowest to $40.6320
ECAD model for PTN36002HQX
Diodes Incorporated
IC REPEATER I2C LEVEL TRAN 8MSOP
Lowest to $0.5324
ECAD model for PI6ULS5V9617AUE
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4
Texas Instruments
IC MULTIPLEXER 1CH 38TSSOP / LVDS Repeater 400Mbps 0.454V 38-Pin TSSOP T/R
Lowest to $13.7895
ECAD model for SN65LVDS108DBTR
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48VQFN
Lowest to $12.0872
ECAD model for SN65LVCP40RGZR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3463 $65.4241
17+ $7.6684 $130.3628
27+ $7.4292 $200.5884
36+ $7.1898 $258.8328
47+ $6.9493 $326.6171
63+ $6.2312 $392.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention