EN
  • EN
  • DE

MAX3768CUA

Part No MAX3768CUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703386-MAX3768CUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3768CUA CAD Model

Description

Maxim Integrated MAX3768CUA Low-Power, +3.3V, Multirate SFP Laser Driver

The MAX3768CUA is a high-performance, low-power laser driver designed by Maxim Integrated for small form-factor pluggable (SFP) optical modules. This laser driver is optimized to operate at a +3.3V power supply, making it an ideal choice for applications where power efficiency is a critical concern. The device supports multirate operations, which means it can handle a wide range of data rates, making it highly versatile for different communication standards.

One of the key features of the MAX3768CUA is its ability to automatically adjust the modulation and bias currents to maintain a consistent optical output as the temperature and aging conditions change. This ensures stable performance over the life of the product. Additionally, the laser driver incorporates digital diagnostic monitoring, which is compliant with the SFF-8472 specification, allowing for real-time system monitoring and diagnostics.

The MAX3768CUA is housed in a compact, 8-pin µMAX package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of the circuit board area, which is particularly beneficial in dense SFP modules. The laser driver also features a wide range of programmable functions, such as automatic power control (APC), modulation current, and bias current, which can be configured through external resistors or via the digital interface.

With its emphasis on low-power operation, the MAX3768CUA consumes minimal power, reducing thermal load and improving the overall reliability of the system. It is capable of driving a 25mA modulation current and a 50mA bias current, which is suitable for a variety of laser diodes used in fiber optic communication systems.

In summary, the Maxim Integrated MAX3768CUA laser driver is a robust, efficient, and flexible solution for driving lasers in SFP optical modules. Its support for multirate operation, coupled with its low-power design and comprehensive diagnostic features, makes it an excellent choice for telecom and datacom applications where performance and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess