EN
  • EN
  • DE

MAX3768CMIR

Part No MAX3768CMIR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703385-MAX3768CMIR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3768CMIR CAD Model

Description

Maxim Integrated's MAX3768CMIR: High-Speed Transimpedance Amplifier

The MAX3768CMIR is a cutting-edge transimpedance amplifier designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This component is specifically tailored for fiber optic applications, including high-speed communication networks that require reliable and efficient signal processing.

One of the key features of the MAX3768CMIR is its impressive data rate capability, which supports communication speeds of up to 2.5Gbps. This makes it an ideal choice for use in gigabit Ethernet, Fibre Channel, and SONET/SDH applications, where rapid data transmission is paramount.

The device boasts a differential output that drives a 50-ohm load, ensuring that signals are transmitted with high fidelity and minimal loss. Additionally, the MAX3768CMIR is equipped with an automatic gain control (AGC) feature, which helps maintain consistent performance levels by compensating for variations in optical input power.

The MAX3768CMIR operates with a single 3.3V power supply, making it an energy-efficient option for modern electronic systems. Its low power consumption does not compromise performance, as it maintains a high transimpedance gain of 4900 ohms. Moreover, the device comes in a compact 10-pin MicroMAX package, allowing for space-saving integration into various circuit designs.

Maxim Integrated has also prioritized safety and reliability in the design of the MAX3768CMIR. The amplifier includes an integrated photodiode monitor that provides a feedback signal for the AGC loop, ensuring stable operation over a wide range of input light levels.

For developers and engineers looking to incorporate the MAX3768CMIR into their designs, Maxim Integrated offers comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support helps to streamline the development process and enables the creation of sophisticated optical communication systems that leverage the high performance of the MAX3768CMIR.

In summary, the MAX3768CMIR from Maxim Integrated stands out as a high-speed, energy-efficient, and reliable transimpedance amplifier that is well-suited for advanced fiber optic communication applications. Its combination of high data rate support, automatic gain control, and compact form factor make it a compelling choice for designers aiming to optimize their high-speed optical networks.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess