EN
  • EN
  • DE

MAX3740ETG+T

Part No MAX3740ETG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703379-MAX3740ETG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3740ETG+T CAD Model

Description

Maxim Integrated MAX3740ETG+T Product Overview

The MAX3740ETG+T is a high-performance, low-power, multirate limiting amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is tailored to fit optical networking applications, specifically those requiring a compact and efficient solution for signal conditioning at the receiving end of the network.

The MAX3740ETG+T offers a wide bandwidth and a programmable output amplitude, making it an excellent choice for use in fiber optic transceivers. It supports various data rates, accommodating the needs of different communication standards, including Gigabit Ethernet, Fibre Channel, and other high-speed data links.

Key Features

  • High Bandwidth: The device is designed to operate over a broad frequency range, ensuring that it can handle the high-speed signals typical of modern optical networks.
  • Programmable Output Amplitude: Users can adjust the output signal amplitude, providing flexibility to match the requirements of the connected optical module or system.
  • Low Power Consumption: Maxim Integrated's focus on efficiency is evident in the MAX3740ETG+T's low power usage, which helps to reduce the overall power budget of the system.
  • Signal Conditioning: The limiting amplifier provides excellent signal conditioning, including features like controlled output amplitude and squelch, which improve signal integrity and reduce error rates.
  • Multi-Rate Capability: It supports a wide range of data rates, making it versatile for use in various applications and future-proof for evolving standards.
  • Compact Package: The MAX3740ETG+T comes in a small 24-pin TQFN package, which is ideal for space-constrained applications.

Applications

The MAX3740ETG+T is particularly suited for optical networking equipment such as:

  • SONET/SDH Receivers
  • Gigabit Ethernet Transceivers
  • Fibre Channel Transceivers
  • Other High-Speed Data Communication Systems

With its combination of high performance, versatility, and power efficiency, the Maxim Integrated MAX3740ETG+T limiting amplifier is a critical component for developers looking to enhance the reliability and efficiency of their optical communication systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess