EN
  • EN
  • DE

MAX3740AETG-T

Part No MAX3740AETG-T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC DVR 3.2GBPS SFP VCSEL QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 3.2Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 55mA
Current - Modulation 15mA
Current - Bias 15mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 113400-MAX3740AETG-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3740AETG-T CAD Model

Description

Maxim Integrated MAX3740AETG-T Product Overview

The MAX3740AETG-T is a high-performance, low-power, 3.3V multirate serializer/deserializer (SerDes) transceiver from Maxim Integrated. Designed for fiber optic communication systems, this device is optimized for high-speed signal processing and transmission, making it an ideal choice for applications in networking and telecommunications.

Key Features

  • High Data Rates: The MAX3740AETG-T supports data rates from 9.95Gbps to 11.3Gbps, catering to a variety of protocols including 10 Gigabit Ethernet, 10G Fibre Channel, and SONET/SDH OC-192.
  • Low Power Consumption: This transceiver is engineered for power efficiency, which is crucial for reducing operational costs and heat dissipation in dense networking environments.
  • Compact Size: The device comes in a 24-pin TQFN package, which is ideal for space-constrained applications.
  • Integrated Clock Data Recovery (CDR): The on-chip CDR reduces the need for external components, simplifying design and saving board space.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Hot-Pluggable: The MAX3740AETG-T supports hot-plugging, which allows for the addition or removal of components without the need to power down the system.

Applications

The MAX3740AETG-T is well-suited for a variety of high-speed data communication applications, including:

  • 10 Gigabit Ethernet Switches and Routers
  • 10G Fibre Channel Host Bus Adapters
  • SONET/SDH Equipment
  • Optical Transceivers and Transponders
  • Data Center Networking Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3740AETG-T is no exception. It is manufactured using advanced techniques to ensure high performance and durability over its operational lifespan. With Maxim Integrated's reputation in the industry, customers can trust the MAX3740AETG-T for their critical communication needs.

For designers and engineers looking for a reliable SerDes solution that can handle high-speed data with ease, the MAX3740AETG-T offers a compelling blend of performance, power efficiency, and compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess