EN
  • EN
  • DE

MAX3737ETJ+T

Part No MAX3737ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 2.7GBPS 3.63V 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 47mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFN-EP (5x5)
Mounting Surface Mount
Win Source Part Number 1067880-MAX3737ETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3737ETJ+T CAD Model

Description

Maxim Integrated Product MAX3737ETJ+T Overview

The MAX3737ETJ+T from Maxim Integrated is a high-performance, low-power laser driver designed for use in fiber optic communication systems. It is a critical component for applications that require efficient modulation and automatic power control of a laser diode. This compact device comes in a 32-pin TQFN package and operates over a wide temperature range, making it suitable for various demanding environments.

Key Features

  • High-Speed Performance: The MAX3737ETJ+T is capable of data rates up to 11.3Gbps, making it ideal for high-speed data transmission applications such as 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH networks.
  • Automatic Power Control (APC): This feature maintains constant optical output power over temperature and lifetime, which is critical for maintaining signal integrity in fiber optic communication.
  • Extinction Ratio Control (ERC): The device provides excellent control over the laser's extinction ratio, ensuring high-quality signal modulation and reducing bit error rates.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3737ETJ+T helps to minimize system power requirements, which is especially beneficial for high-density systems and those with thermal constraints.
  • Integrated Safety Features: The device includes built-in safety features such as a laser safety switch and a Tx_FAULT monitor, enhancing the overall reliability and safety of the system.
  • Programmable Modulation and Bias Currents: These currents can be set via external resistors, providing flexibility to optimize the laser driver for specific laser diodes and applications.

Applications

The versatile nature of the MAX3737ETJ+T makes it suitable for a range of applications within the fiber optics domain, including:

  • 10Gbps Ethernet Transceivers
  • Fibre Channel Transceivers
  • SONET/SDH Optical Modules
  • Direct Modulation Laser (DML) Drivers
  • Optical Network Equipment

Overall, the MAX3737ETJ+T from Maxim Integrated is a robust, high-speed laser driver that offers a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers in the field of optical communications.

You May Also Be Interested in

Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1728 $72.6912
8+ $14.9111 $119.2888
12+ $14.4456 $173.3472
17+ $13.9790 $237.6430
22+ $13.5135 $297.2970
29+ $12.1160 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess