EN
  • EN
  • DE

MAX3680EAI+T

Part No MAX3680EAI+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALZR 622MBPS TTL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 622Mbps
Input Type PECL
Output Type TTL
Number of Inputs 1
Number of Outputs 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 021600-MAX3680EAI+T
Ultra Librarian 3D Model Ultra Librarian MAX3680EAI+T CAD Model

Description

Product Overview: MAX3680EAI+T

The MAX3680EAI+T is a high-performance, low-power transimpedance amplifier designed by Maxim Integrated. This component is specifically engineered for use in fiber optic receivers and is part of a family of ICs that are widely appreciated for their reliability and efficiency in high-speed communication systems. The MAX3680EAI+T is suitable for a variety of applications, including gigabit ethernet, fiber channel, and other optical communication standards that require fast data transfer rates.

Key Features

  • Wide Bandwidth: The MAX3680EAI+T offers a wide bandwidth that enables high-speed data transmission, making it an ideal choice for fast communication networks.
  • Low Power Consumption: Designed with power efficiency in mind, this amplifier operates with a low supply voltage, thereby reducing the overall power consumption of the system it is integrated into.
  • High Transimpedance Gain: It provides a high transimpedance gain which translates to improved signal-to-noise ratio, enhancing the quality and reliability of the data transmission.
  • Single +3.3V Supply: The device operates on a single +3.3V supply, simplifying power management within the system.
  • Automatic Gain Control (AGC): The built-in AGC feature helps to maintain a constant output amplitude, providing stable performance over various input power levels.

Applications

  • SONET/SDH Receivers
  • Fiber Optic Transceivers
  • Gigabit Ethernet
  • Fiber Channel
  • High-Speed Data Acquisition Systems

The MAX3680EAI+T comes in a compact 28-pin SSOP package, which is ideal for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures that it can perform reliably in a variety of environmental conditions. With its combination of performance, power efficiency, and compact size, the MAX3680EAI+T by Maxim Integrated is a top choice for designers and engineers looking to enhance the capabilities of their optical communication systems.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's website or authorized distributors.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0621 $58.1799
46+ $2.5125 $115.5750
72+ $2.4340 $175.2480
99+ $2.3555 $233.1945
127+ $2.2770 $289.1790
170+ $2.0413 $347.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess