EN
  • EN
  • DE

EMMC64G-IX29

Part No EMMC64G-IX29
Manufacturer Kingston
Catalog EMMC
Description 64GB eMMC v5.1 HS400 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956398-EMMC64G-IX29
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC64G-IX29 CAD Model

Description

The EMMC64G-IX29 is an embedded MultiMediaCard (eMMC) from Kingston, designed for a wide range of applications requiring reliable and high-density storage. This eMMC device offers a substantial 64GB of storage capacity, making it suitable for applications demanding significant data storage capabilities. It integrates flash memory with an eMMC controller in a single package, simplifying the design process and reducing time-to-market for manufacturers.

Applications:

  • Smartphones and Tablets: Used as the primary storage for operating systems, applications, and user data.
  • Embedded Systems: Integrated into various embedded systems like industrial control devices, point-of-sale (POS) terminals, and medical equipment for storing application code and data.
  • Navigation Systems: Provides storage for map data, user settings, and other navigation-related information.
  • Gaming Consoles: Used as storage for game data, system software, and downloadable content.
  • Surveillance Systems: Stores video recordings and system configurations in surveillance equipment.

Features:

  • 64GB Storage Capacity: Provides ample storage space for large applications, high-resolution media, and extensive datasets.
  • eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring high-speed data transfer rates and efficient performance.
  • Managed NAND Flash: Integrates a NAND flash memory controller to handle flash management tasks such as wear leveling, error correction, and bad block management.
  • JEDEC Standard Package: Standardized package for easy integration into various electronic devices.
  • High-Speed Interface: Supports high-speed data transfer, enabling quick boot-up times and fast application loading.

Benefits:

  • High Performance: Offers fast read and write speeds, enhancing the overall system performance and responsiveness.
  • Reliable Storage: Ensures data integrity and longevity through advanced error correction and wear-leveling algorithms.
  • Simplified Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
  • Cost-Effective: Provides a cost-efficient storage solution compared to discrete memory and controller implementations.
  • Low Power Consumption: Optimizes power consumption, making it suitable for mobile and battery-powered applications.

Additional Details:

The EMMC64G-IX29 operates within a specified temperature range, typically from -25°C to 85°C, making it suitable for industrial and automotive applications. It supports various advanced features such as enhanced strobe mode, cache management, and secure erase functionality to ensure data security and reliability. The eMMC interface allows for easy connection to host processors and controllers, facilitating seamless integration into a wide range of systems. The Mean Time Between Failures (MTBF) is high, reflecting the reliability and robustness of the device. The Kingston EMMC64G-IX29 is designed to meet the demanding storage requirements of modern electronic devices, providing a stable and high-performance storage solution.

You May Also Be Interested in

Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Samsung
16GB eMMC5.1
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Samsung
eMMC
Lowest to $28.1474
Micron Technology Inc.
2GB eMMC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess