EN
  • EN
  • DE

AD9550BCPZ-REEL7

Part No AD9550BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Integer-N Clock Translator for Wireline Communications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
PLL Yes
Main Purpose Ethernet, GPON, SONET/SHD, T1/E1
Input CMOS
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 810MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1139121-AD9550BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD9550
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9550BCPZ-REEL7 CAD Model

Description

Product Overview: AD9550BCPZ-REEL7 by Analog Devices Inc.

The AD9550BCPZ-REEL7 is a high-performance clock generator manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This product is part of Analog Devices' extensive range of clock and timing solutions, designed to meet the rigorous demands of complex electronic systems.

The AD9550BCPZ-REEL7 is specifically engineered to generate a low jitter, high-frequency clock output, which is critical for synchronizing digital systems. The device features a programmable phase-locked loop (PLL) with a high level of flexibility, allowing it to support a variety of reference inputs and output frequencies. This makes it an ideal choice for applications such as wired and wireless communications, instrumentation, and aerospace systems, where precise timing is paramount.

One of the key attributes of this clock generator is its ability to perform frequency translation with low phase noise and jitter, ensuring signal integrity and reliable performance in high-speed communication systems. The device is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications while providing excellent thermal performance and ease of PCB design.

The AD9550BCPZ-REEL7 comes in a tape and reel format, indicated by the "REEL7" suffix, which facilitates automated surface mount assembly processes, thereby streamlining production for high-volume applications. This packaging method is also beneficial for inventory management and long-term storage.

Key features of the AD9550BCPZ-REEL7 include:

  • High-frequency clock generation capabilities
  • Low jitter and phase noise performance
  • Flexible PLL for a wide range of input and output frequencies
  • Compact and thermally efficient LFCSP packaging
  • Tape and reel packaging for ease of manufacturing

Overall, the AD9550BCPZ-REEL7 from Analog Devices Inc. represents a robust and versatile solution for system designers looking to enhance the performance and reliability of their timing-critical applications.

You May Also Be Interested in

Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6884 $61.5072
19+ $6.3085 $119.8615
29+ $6.1113 $177.2277
40+ $5.9142 $236.5680
51+ $5.7170 $291.5670
68+ $5.1257 $348.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess