EN
  • EN
  • DE

MAX3670ETJ+T

Part No MAX3670ETJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703357-MAX3670ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3670ETJ+T CAD Model

Description

Maxim Integrated's MAX3670ETJ+T: A Premier Clock Generator

The MAX3670ETJ+T is a state-of-the-art clock generator produced by Maxim Integrated, designed to deliver high-performance and reliability for a wide array of applications. This precision device is a testament to Maxim's commitment to providing advanced solutions for complex timing requirements in modern electronic systems.

Key Features:

  • High-Frequency Operation: The MAX3670ETJ+T operates at a high frequency range, making it suitable for applications that require fast and accurate clock signals.
  • Low Phase Noise: With exceptionally low phase noise performance, this clock generator ensures minimal signal interference, leading to cleaner and more stable outputs.
  • Programmable: Users can program the device for various frequency configurations, providing flexibility and adaptability to specific system needs.
  • Compact Package: Encased in a small 32-pin TQFN package, the MAX3670ETJ+T is designed for space-constrained applications, without compromising on functionality.
  • Temperature Stability: It offers stable performance across a wide temperature range, ensuring reliability in environments with varying thermal conditions.

Applications:

The MAX3670ETJ+T is suitable for a diverse range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data storage systems that require precise timing for data integrity
  • Telecommunications infrastructure where signal accuracy is paramount
  • High-speed digital signal processing (DSP) systems

Quality and Support:

Maxim Integrated ensures that the MAX3670ETJ+T is manufactured to the highest quality standards, providing robust performance for critical system operations. Customers can also rely on Maxim's comprehensive technical support and resources to assist with integration, programming, and troubleshooting.

Overall, the MAX3670ETJ+T from Maxim Integrated represents a superior choice for designers looking to optimize their systems with a reliable, high-performance clock generator. Its combination of advanced features and flexible programming options make it an essential component for any application where timing accuracy is crucial.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,514 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess