Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 3
Applications General
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786022-MAX366EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX366
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX366EPA+ CAD Model

Description

The MAX366EPA+ is a precision, quad, SPST (Single Pole Single Throw) analog switch from Maxim Integrated, designed to provide high-performance switching solutions for a wide range of applications. This device is particularly suited for systems requiring low on-resistance, low leakage currents, and fast switching times.

Key Features

  • Low On-Resistance: The MAX366EPA+ features a low on-resistance of typically 100Ω, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: This analog switch operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Low Leakage Current: With a leakage current of less than 2.5nA at +25°C, the MAX366EPA+ ensures high integrity of the signal being switched, making it ideal for precision applications.
  • High-Speed Switching: Fast switching times (turn-on time of 150ns and turn-off time of 100ns) make the MAX366EPA+ suitable for applications that require rapid signal routing.
  • TTL/CMOS-Compatible: The logic inputs are compatible with TTL and CMOS levels, allowing for easy integration with digital systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between signals, enhancing the reliability of the device.

Applications

The MAX366EPA+ is versatile and can be used in various applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Battery Operated Systems

Package and Quality

The MAX366EPA+ comes in an 8-pin DIP (Dual In-line Package) that is easy to handle and compatible with standard breadboards and sockets. Maxim Integrated ensures high-quality standards, and the device is RoHS compliant, meeting environmental and regulatory requirements.

Conclusion

With its combination of low on-resistance, low leakage current, and fast switching capabilities, the MAX366EPA+ from Maxim Integrated stands out as a reliable choice for designers looking to optimize their analog signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 3P+0 1500VDC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-PV15-3P0-R
Thinking Electronic Industrial Co.,Ltd
Varistor 0603, 12Vdc , 0.2pf
Lowest to $0.1598
ECAD model for LCP1G050M0R2R
Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to $2.4308
ECAD model for SEP0900Q38CB
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Littelfuse Inc.
SIDAC UNIDIR 65V 500A DO-214AA
Need more? Email Us
ECAD model for P0721SCRP
Littelfuse Inc.
4 CH 14A 30V SCR MSOP10
Need more? Email Us
ECAD model for SP725AATG
Texas Instruments
IC USB TRANSIENT SUPP 8-TSSOP
Lowest to $2.1791
ECAD model for SN65240PWG4
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8747 $62.1229
16+ $7.2818 $116.5088
24+ $7.0542 $169.3008
33+ $6.8266 $225.2778
43+ $6.5992 $283.7656
57+ $5.9165 $337.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention