EN
  • EN
  • DE

MAX364CPE+

Part No MAX364CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4pF, 4pF
Max Leakage Current (IS off) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1067843-MAX364CPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX364CPE+ CAD Model

Description

The MAX364CPE+ is a high-performance, precision analog switch from Maxim Integrated that offers exceptional signal integrity and operational flexibility. This device is designed to facilitate the routing of analog and digital signals in various electronic systems, making it an essential component for designers looking to maintain signal fidelity and integrity.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 100Ω, which minimizes signal attenuation and ensures efficient signal transmission.
  • Wide Voltage Range: It operates across a wide voltage range of ±15V or +12V to +30V, catering to a variety of applications and power supplies.
  • Single-Supply Operation: The ability to operate with a single supply voltage simplifies the power supply design and reduces system complexity.
  • Dual SPDT Configuration: The MAX364CPE+ comes in a dual Single-Pole Double-Throw (SPDT) configuration, providing flexibility in signal routing with two independent switches in one package.
  • Fast Switching Times: It boasts fast switching times (tON and tOFF) that allow for quick signal transition, reducing latency in critical signal processing applications.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when the switch is in the off state, maintaining signal integrity.
  • Low Crosstalk: The device exhibits low crosstalk, minimizing interference between signals and ensuring clean signal paths.

Applications

The MAX364CPE+ is suitable for a wide array of applications, including but not limited to:

  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment

Package and Quality

The MAX364CPE+ is available in a 16-pin DIP (Dual In-line Package) that is easy to integrate into various circuit boards. Maxim Integrated ensures high-quality manufacturing standards, providing reliability and performance consistency for industrial and commercial applications.

Conclusion

In summary, the MAX364CPE+ from Maxim Integrated is a versatile and reliable analog switch that provides excellent performance for a multitude of electronic designs. Its combination of low on-resistance, wide voltage range, and fast switching times makes it an ideal choice for engineers and designers who require a high-quality switching solution.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0215 $64.1720
18+ $6.5823 $118.4814
28+ $6.3768 $178.5504
38+ $6.1712 $234.5056
49+ $5.9656 $292.3144
65+ $5.3477 $347.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess