EN
  • EN
  • DE

FM240-MH-H

Part No FM240-MH-H
Manufacturer Formosa MS
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY BARRIER 40V, 2000MA / Diode Schottky 40 V 2A Surface Mount SOD-123H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Formosa Microsemi Co., Ltd.
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 2A (Io)
Current - Reverse Leakage @ Vr 500 mA @ 40 V
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123H
Operating Temperature - Junction -55°C ~ 125°C
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
Other Names 3584-FM240-MH-HTR
Standard Package 2,500
Win Source Part Number 1122260-FM240-MH-H
Ultra Librarian 3D Model Ultra Librarian FM240-MH-H CAD Model

Description

The FM240-MH-H is a single rectifier diode manufactured by Formosa MS. This diode is designed for general-purpose rectification applications, providing efficient and reliable conversion of AC voltage to DC voltage. Its robust construction and electrical characteristics make it suitable for a wide range of electronic circuits and power supplies.

Applications

  • General-purpose rectification
  • Power supplies
  • Adapters
  • Battery chargers
  • Voltage doublers

Features

  • High surge current capability: Withstands high current surges without damage.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High reliability: Robust construction ensures long-term performance.
  • Fast switching speed: Enables efficient rectification at high frequencies.
  • Compact size: Allows for easy integration into space-constrained circuits.

Benefits

  • Efficient power conversion: Low forward voltage drop maximizes power efficiency.
  • Improved circuit protection: High surge current capability protects against overcurrent events.
  • Long-term reliability: Robust design ensures stable and dependable operation.
  • Simplified circuit design: Easy integration into existing electronic systems.
  • Reduced power dissipation: Minimizes heat generation, improving overall system efficiency.

Additional Details

The FM240-MH-H rectifier diode typically features a forward voltage drop of around 0.8V to 1.2V at its rated current. It has a maximum reverse voltage rating, typically in the range of several hundred volts, depending on the specific model. The diode is often packaged in a through-hole or surface-mount package for easy integration into circuit boards. It is designed to operate over a wide temperature range, typically from -55°C to +150°C. Formosa MS diodes are known for their quality and reliability. The FM240-MH-H is commonly used in power supplies for electronic devices, providing efficient and reliable DC voltage. It meets industry standards for safety and performance. The diode’s ability to handle high surge currents makes it suitable for applications where transient voltage spikes are common. The compact size allows for dense circuit designs. The specific characteristics depend on the exact model, but typically it is designed for a maximum forward current of around 2A-4A. It also complies with RoHS standards for environmental safety.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess