EN
  • EN
  • DE
  • IT

MAX3646ETG+G

Part No MAX3646ETG+G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703351-MAX3646ETG+G
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3646ETG+G CAD Model

Description

Maxim Integrated's MAX3646ETG+G: High-Performance Laser Driver

The MAX3646ETG+G from Maxim Integrated is a cutting-edge laser driver IC designed for fiber optic applications. This compact, highly integrated device is tailored to drive laser diodes with precise modulation and bias currents, ensuring high-quality signal transmission in optical networks.

Key Features

  • Wide Operating Range: The device operates over a wide range of temperatures and supply voltages, making it suitable for various environments and applications.
  • High-Speed Performance: With its ability to handle high data rates, the MAX3646ETG+G is ideal for next-generation high-speed optical communication systems.
  • Automatic Power Control (APC): This feature maintains constant optical power output from the laser diode, compensating for temperature and aging effects.
  • Extinction Ratio Control (ERC): ERC ensures optimal optical modulation amplitude, which is crucial for maintaining signal integrity.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating.

Applications

The MAX3646ETG+G is particularly suited for high-speed fiber optic communications such as:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • Optical Networking Equipment

Package and Reliability

Enclosed in a 24-pin TQFN package, the MAX3646ETG+G offers a compact footprint that is valuable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this laser driver IC provides reliable performance and longevity in the field.

Environmental Considerations

With the growing emphasis on environmental sustainability, the MAX3646ETG+G is lead-free and RoHS compliant, reflecting Maxim Integrated's dedication to reducing the ecological impact of their products.

In summary, the MAX3646ETG+G from Maxim Integrated is a robust, high-speed laser driver that offers advanced features for stable and efficient operation in fiber optic communication systems. Its combination of performance, integration, and reliability makes it a top choice for designers looking to enhance their optical network solutions.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0199 $60.1990
24+ $4.9399 $118.5576
37+ $4.7852 $177.0524
50+ $4.6304 $231.5200
65+ $4.4768 $290.9920
87+ $4.0136 $349.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess