EN
  • EN
  • DE

MAX362CPE

Part No MAX362CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Quad, SPST Analog Switches | IC SW ANLG QUAD SPST NO 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 85Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX362
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213317-MAX362CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX362CPE CAD Model

Description

Maxim Integrated MAX362CPE Analog Multiplexer

The MAX362CPE from Maxim Integrated is a precision, monolithic, CMOS analog multiplexer that offers high-performance switching capabilities in a compact package. This device is an ideal solution for applications requiring the routing of analog or digital signals in systems where low on-resistance, low crosstalk, and high off-isolation are critical.

Featuring a single 8-channel (1-of-8) configuration, the MAX362CPE allows for the efficient management of signal paths in complex circuits. This multiplexer operates with a single supply voltage ranging from +10V to +30V or a split supply from ±4.5V to ±20V, providing designers with the flexibility to integrate it into a wide range of systems.

The MAX362CPE is characterized by its low on-resistance of 100 ohms max, which remains consistent over the full analog signal range. This ensures minimal signal attenuation and distortion when the switch is closed. Additionally, the on-resistance matching between channels is less than 2.5 ohms, which is beneficial for maintaining signal integrity when multiple channels are used simultaneously.

With an off-isolation of -60dB at 1MHz and crosstalk between channels of -100dB, this multiplexer provides excellent isolation performance, making it suitable for use in sensitive analog signal processing applications where leakage and interference can significantly impact the system's performance.

The MAX362CPE also boasts fast switching times, with tON of 250ns and tOFF of 175ns, allowing for quick and efficient signal routing. This feature is particularly advantageous in applications that require high-speed operation, such as data acquisition systems, test equipment, and audio/video signal routing.

Encased in a 16-pin DIP (Dual In-line Package), the MAX362CPE is designed for easy implementation into a variety of circuit boards. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Whether it's for multiplexing data lines, audio signals, or analog-to-digital conversion inputs, the MAX362CPE from Maxim Integrated stands out as a versatile and reliable component for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess