The MAX3580ETJ is a cutting-edge integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is tailored for the high demands of modern television and set-top box applications, delivering exceptional performance in a compact 32-pin TQFN package.
Key Features
- Frequency Range: The MAX3580ETJ operates over a broad frequency range, making it suitable for various broadcasting standards worldwide.
- Integration: It integrates a tuner, demodulator, and all necessary filters, minimizing the need for external components and saving valuable board space.
- Performance: The device boasts high linearity and sensitivity, ensuring excellent signal reception and quality even in challenging conditions.
- Power Efficiency: Designed with power efficiency in mind, the MAX3580ETJ helps reduce overall power consumption, making it ideal for energy-conscious applications.
Applications
The MAX3580ETJ is versatile and can be used in a variety of applications, including:
- Digital video broadcasting (DVB)
- Interactive set-top boxes
- High-definition television (HDTV) receivers
- Personal video recorders (PVR)
Technical Specifications
Parameter
Value
Package
32-pin TQFN
Operating Temperature Range
-40°C to +85°C
Supply Voltage
3.3V
Quality and Reliability
Maxim Integrated ensures that the MAX3580ETJ meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control processes to guarantee performance across its specified temperature range and longevity in the field.
Ordering Information
For detailed ordering information and to request samples or datasheets, customers should visit Maxim Integrated's official website or contact authorized distributors. Maxim Integrated's support team is also available to assist with any technical queries or design considerations.