EN
  • EN
  • DE

MAX3541ELM+T

Part No MAX3541ELM+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description COMPLETE SINGLE-CONVERSION TELEVISION TUNER / IC TV TUNER SGL CONV 48FCLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 47MHz ~ 68MHz, 174MHz ~ 230MHz, 470MHz ~ 862MHz
Current - Receiving 230mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3.1 V ~ 3.5 V
Operating Temperature Range -40°C ~ 85°C
Package 48-LFLGA Exposed Pad
Manufacturer Package 48-FCLGA-EP (7x7)
Win Source Part Number 786005-MAX3541ELM+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3541
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3541ELM+T CAD Model

Description

Maxim Integrated MAX3541ELM+T - Broadband Single Conversion Television Tuner

The MAX3541ELM+T from Maxim Integrated is an advanced broadband single conversion television tuner designed for optimal performance in cable and terrestrial television systems. The device integrates a low-noise amplifier (LNA), a variable gain amplifier (VGA), a mixer, a voltage-controlled oscillator (VCO), and a phase-locked loop (PLL) synthesizer, providing a complete solution for digital television applications.

One of the standout features of the MAX3541ELM+T is its exceptional performance across a wide range of frequencies, supporting the 50MHz to 1000MHz frequency range. This makes it an ideal choice for a variety of broadcasting standards, including DVB-T, DVB-C, ATSC, and ISDB-T. The tuner's high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

The device is equipped with Maxim's advanced monolithic RF to baseband signal processing technology, which ensures low distortion and high linearity. This results in excellent reception quality, even in the presence of strong adjacent channel interference. The MAX3541ELM+T also features a programmable baseband filter that can be adjusted to accommodate various channel bandwidths, providing further flexibility in system design.

Power efficiency is another key aspect of the MAX3541ELM+T. The tuner is designed for low power consumption, which is critical for portable and battery-powered devices. Additionally, it supports a standby mode that further reduces power usage when the tuner is not in active operation.

For ease of use, the MAX3541ELM+T comes in a compact 40-pin QFN package with a lead(Pb)-free/RoHS-compliant design. The package's small footprint allows for integration into tight spaces, making it suitable for slim and compact television sets, set-top boxes, and personal video recorders.

In summary, the MAX3541ELM+T is a highly integrated, high-performance television tuner from Maxim Integrated that offers excellent signal quality, flexibility, and power efficiency for a broad range of digital TV applications.

You May Also Be Interested in

Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,551 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess