EN
  • EN
  • DE

LC-18.0

Part No LC-18.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 4MM RND LENS 18.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 1.5' (0.46m)
Lens Style Round with Flat Top
Lens Size 4mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567120-LC-18.0
Ultra Librarian 3D Model Ultra Librarian LC-18.0 CAD Model

Description

N

You May Also Be Interested in

Rohm Semiconductor
LED ORANGE DIFFUSED T/H / Orange 605nm LED Indication - Discrete 2V Radial
Need more? Email Us
CreeLED, Inc.
LED BLUE CLEAR 4PLCC SMD / Blue 470nm LED Indication - Discrete 3.6V 4-PLCC
Need more? Email Us
Vishay
LED WHITE DIFFUSED 0603 SMD / White, Cool 7000K LED Indication - Discrete 2.85V 0603 (1608 Metric)
Need more? Email Us
CreeLED, Inc.
LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Lowest to $0.6343
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Lowest to $0.5650
Everlight Electronics Co Ltd
LED Uni-Color Blue 468nm 2-Pin Chip 0603(1608Metric) T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess